3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins N3408-6202RB

Description
Manufacturer: 3M Win Source Part Number: 1333076-N3408-6202RB Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 16 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 350 Mounting: Through Hole Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Overall Contact Length: 0.652" (16.56mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5111162755,000511116 27556,80000915902,80 400031631,5111174350 8,5111174350,7000057 647,N34086202RB,N340 8-6502RB-ND,XP700003 633,N3408-6202RB-ND, MHS16S,N3408-6502RB, 05111174350,51111627 556,00051111743508,0 5111162755 Base Product Number: N3408 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1333076-N3408-6202RB Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 16 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 350 Mounting: Through Hole Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Overall Contact Length: 0.652" (16.56mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5111162755,000511116 27556,80000915902,80 400031631,5111174350 8,5111174350,7000057 647,N34086202RB,N340 8-6502RB-ND,XP700003 633,N3408-6202RB-ND, MHS16S,N3408-6502RB, 05111174350,51111627 556,00051111743508,0 5111162755 Base Product Number: N3408 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333076-N3408-6202RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333076-N3408-6202RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333076-N3408-6202RB
Manufacturer: 3M Win Source Part Number: 1333076-N3408-6202RB Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 16 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 350 Mounting: Through Hole Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Overall Contact Length: 0.652" (16.56mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5111162755,000511116 27556,80000915902,80 400031631,5111174350 8,5111174350,7000057 647,N34086202RB,N340 8-6502RB-ND,XP700003 633,N3408-6202RB-ND, MHS16S,N3408-6502RB, 05111174350,51111627 556,00051111743508,0 5111162755 Base Product Number: N3408 RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1333076-N3408-6202RB
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 16
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 350
Mounting: Through Hole
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Overall Contact Length: 0.652" (16.56mm)
Insulation Height: 0.680" (17.27mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 5111162755,00051111627556,80000915902,80400031631,51111743508,5111174350,7000057647,N34086202RB,N3408-6502RB-ND,XP700003633,N3408-6202RB-ND,MHS16S,N3408-6502RB,05111174350,51111627556,00051111743508,05111162755
Base Product Number: N3408
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers & Wire Housings - N3408-6202RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3408-6202RB
Headers & Wire Housings N3408-6202RB
3M Four-Wall Header, 3000 Series, N3408

3M Four-Wall Header, 3000 Series, N3408

Buy Now
Headers, Male Pins - N3408-6202RB - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
N3408-6202RB
Headers, Male Pins N3408-6202RB
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1333076-N3408-6202RB N3408-6202RB N3408-6202RB
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 1.75 amps 1.75 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-220-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Carriers for
Specs
Product Type IC Socket
View Details