3M Headers & Wire Housings N3408-5302RB

Description
3M Four-Wall Header, 3000 Series, N3408
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3408
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3408-5302RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3408-5302RB
Headers & Wire Housings N3408-5302RB
3M Four-Wall Header, 3000 Series, N3408

3M Four-Wall Header, 3000 Series, N3408

Buy Now
Headers, Male Pins - N3408-5302RB - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
N3408-5302RB
Headers, Male Pins N3408-5302RB
CONN HEADER R/A 16POS 2.54MM

CONN HEADER R/A 16POS 2.54MM

Supplier's Site Datasheet
Header, Right Angle, L/latch, 16Way; Pitch Spacing 3M - 97K6735 - Newark, An Avnet Company
Chicago, IL, United States
Header, Right Angle, L/latch, 16Way; Pitch Spacing 3M
97K6735
Header, Right Angle, L/latch, 16Way; Pitch Spacing 3M 97K6735
HEADER, RIGHT ANGLE, L/LATCH, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, RIGHT ANGLE, L/LATCH, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number N3408-5302RB N3408-5302RB 97K6735
Product Name Headers & Wire Housings Headers, Male Pins Header, Right Angle, L/latch, 16Way; Pitch Spacing 3M
Product Type IC Headers IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole, Right Angle Through-Hole; Through Hole
Features Keying Slot, Mounting Flange
Current Rating 1.75 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
6+6 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241296M2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Backplane Housing, Header, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions - 06M2484 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details