"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
80001152158 N3408-5203RB =16/HDR/SL/RA/HT/.15
CONN HEADER R/A 16POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3408-5203RB-ND | 34P5443 | N3408-5203RB |
| Product Name | Headers, Male Pins | 80001152158 N3408-5203Rb =16/hdr/sl/ra/ht/.155/30Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.8 amps | 1.8 amps |