3M Rectangular Connectors - N3408-5202RB N3408-5202RB

Description
Manufacturer: 3M Win Source Part Number: 1229191-N3408-5202RB Manufacturer Homepage: www.3m.comesd Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1229191-N3408-5202RB Manufacturer Homepage: www.3m.comesd Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - N3408-5202RB - 1229191-N3408-5202RB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - N3408-5202RB
1229191-N3408-5202RB
Rectangular Connectors - N3408-5202RB 1229191-N3408-5202RB
Manufacturer: 3M Win Source Part Number: 1229191-N3408-5202RB Manufacturer Homepage: www.3m.comesd Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: 3M
Win Source Part Number: 1229191-N3408-5202RB
Manufacturer Homepage: www.3m.comesd
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now
Singapore, Singapore
2A 1kV Electronic Connector
314-N3408-5202RB
2A 1kV Electronic Connector 314-N3408-5202RB
16 Pos 2.54mm RA Header, Gold Plated, 2A, 1kV, Thru-Hole Product overview: N3408-5202RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3408-5202RB can be used for catalog matching and distributor lookup.

16 Pos 2.54mm RA Header, Gold Plated, 2A, 1kV, Thru-Hole Product overview: N3408-5202RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3408-5202RB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - MHR16S-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHR16S-ND
Headers, Male Pins MHR16S-ND
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems 3M - 34P5442 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems 3M
34P5442
Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems 3M 34P5442
CONNECTOR, HEADER, 16 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1229191-N3408-5202RB 314-N3408-5202RB MHR16S-ND 34P5442
Product Name Rectangular Connectors - N3408-5202RB 2A 1kV Electronic Connector Headers, Male Pins Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Military Connector; Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Gender Male / Plug
Termination Solder Through Hole Right Angle
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data