3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins N3372-5303RB

Description
Win Source Part Number: 1339852-N3372-5303RB Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 60 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 150 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT) , Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: N3372
Request a Quote Datasheet
Description
Win Source Part Number: 1339852-N3372-5303RB Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 60 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 150 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT) , Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: N3372
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1339852-N3372-5303RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1339852-N3372-5303RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1339852-N3372-5303RB
Win Source Part Number: 1339852-N3372-5303RB Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 60 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 150 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT) , Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: N3372

Win Source Part Number: 1339852-N3372-5303RB
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: 3000
Number of Positions: 60
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 150
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT) , Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.340" (8.64mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: N3372

Buy Now Datasheet
Headers & Wire Housings - N3372-5303RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3372-5303RB
Headers & Wire Housings N3372-5303RB
3M Four-Wall Header, 3000 Series, N3372

3M Four-Wall Header, 3000 Series, N3372

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1339852-N3372-5303RB N3372-5303RB
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 1.75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
Headers, Male Pins - 95278-106-04LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header, Breakaway
Mounting SMT; Solder; Surface Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - G125-MH12005M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details