"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
80400030203 N3372-5303RB =60/HDR/LL/RA/HT/.15
CONN HEADER R/A 60POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3372-5303RB-ND | 34P5417 | N3372-5303RB |
| Product Name | Headers, Male Pins | 80400030203 N3372-5303Rb =60/hdr/ll/ra/ht/.155/30Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.8 amps | 1.8 amps |