3M Headers & Wire Housings N3372-5002RB

Description
3M Four-Wall Header, 3000 Series, N3372
Request a Quote
Description
3M Four-Wall Header, 3000 Series, N3372
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3372-5002RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3372-5002RB
Headers & Wire Housings N3372-5002RB
3M Four-Wall Header, 3000 Series, N3372

3M Four-Wall Header, 3000 Series, N3372

Buy Now
Wire-Board Conn, Header, 60Pos, 2.54Mm; Connector Type 3M - 69K7215 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 60Pos, 2.54Mm; Connector Type 3M
69K7215
Wire-Board Conn, Header, 60Pos, 2.54Mm; Connector Type 3M 69K7215
WIRE-BOARD CONN, HEADER, 60POS, 2.54MM; Connector Type:Wire to Board; Series:3000; Contact Termination:Through Hole Right Angle; Gender:Header; No. of Contacts:60; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 60POS, 2.54MM; Connector Type:Wire to Board; Series:3000; Contact Termination:Through Hole Right Angle; Gender:Header; No. of Contacts:60; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number N3372-5002RB 69K7215
Product Name Headers & Wire Housings Wire-Board Conn, Header, 60Pos, 2.54Mm; Connector Type 3M
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details