3M Headers, Male Pins N3372-5002RB

Description
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHR60L-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHR60L-ND
Headers, Male Pins MHR60L-ND
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn Ejector Header HDR 60 POS 2.54mm Solder RA Thru-Hole - 70114175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conn Ejector Header HDR 60 POS 2.54mm Solder RA Thru-Hole
70114175
Conn Ejector Header HDR 60 POS 2.54mm Solder RA Thru-Hole 70114175
4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material (Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 60 Position, Right Angle, Board mount High Temperature RoHS Compliant Surface-Mount Compatible Optional Ejector Latches Supplied as Separate Items Mounting Holes for Securing Header to Board 30μ" Gold Plating

4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material
(Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 60 Position, Right Angle, Board mount

  • High Temperature
  • RoHS Compliant
  • Surface-Mount Compatible
  • Optional Ejector Latches Supplied as Separate Items
  • Mounting Holes for Securing Header to Board
  • 30μ" Gold Plating
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number MHR60L-ND 70114175
Product Name Headers, Male Pins Conn Ejector Header HDR 60 POS 2.54mm Solder RA Thru-Hole
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 1.8 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1200-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details