"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
BOARD CONNECTOR, 14 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, 0.1 INCH PITCH, SOLDER TERMINAL, LATCH & EJECT, BLACK INSULATOR, RECEPTACLE
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHS14B-ND | 78M8920 | 23AK8142 |
| Product Name | Headers, Male Pins | Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems 3M | Board Connector, 14 Contact(S), 2 Row(S), Male, Straight, 0.1 Inch Pitch, Solder Terminal, Latch & Eject, Black Insulator, Receptacle 3M |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Current Rating | 1.8 amps |