"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material
(Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 14 Position, Right Angle, Board mount
3M Four-Wall Header, 3000 Series, N3314-5002RB
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHR14L-ND | 70114167 | 34P5389 |
| Product Name | Headers, Male Pins | Conn Ejector Header HDR 14 POS 2.54mm Solder RA Thru-Hole | 3M Four-Wall Header, 3000 Series, N3314-5002Rb 3M |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 1.8 amps | 2.0 amps |