3M Wire-Board Conn, Header, 64Pos, 2.54Mm; Connector Systems 3M N2564-5002RB

Description
WIRE-BOARD CONN, HEADER, 64POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONN, HEADER, 64POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Wire-Board Connector Header, part number 18M6813, features a 64-position configuration with a 2.54 mm pitch spacing. It is designed for through-hole right-angle mounting and is part of the 2500 series. The connector has a current rating of 2 A and operates within a temperature range of -55°C to +105°C. It offers high insulation resistance greater than 1 x 10^9 ohms at 500 VDC and can withstand voltages up to 1000 VRMS at sea level. The header is constructed from glass-filled polyester (PBT or PCT) and is available in gray or black colors, with a UL flammability rating of 94V-0. The solder tails are available in tin-lead or matte tin plating options. This product is RoHS compliant and features center slot polarization to prevent mis-insertion, enhancing reliability in various applications.

Datasheet Summary
Powered by GS/AI

The 3M Wire-Board Connector Header, part number 18M6813, features a 64-position configuration with a 2.54 mm pitch spacing. It is designed for through-hole right-angle mounting and is part of the 2500 series. The connector has a current rating of 2 A and operates within a temperature range of -55°C to +105°C. It offers high insulation resistance greater than 1 x 10^9 ohms at 500 VDC and can withstand voltages up to 1000 VRMS at sea level. The header is constructed from glass-filled polyester (PBT or PCT) and is available in gray or black colors, with a UL flammability rating of 94V-0. The solder tails are available in tin-lead or matte tin plating options. This product is RoHS compliant and features center slot polarization to prevent mis-insertion, enhancing reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 64Pos, 2.54Mm; Connector Systems 3M - 18M6813 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 64Pos, 2.54Mm; Connector Systems 3M
18M6813
Wire-Board Conn, Header, 64Pos, 2.54Mm; Connector Systems 3M 18M6813
WIRE-BOARD CONN, HEADER, 64POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 64POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18M6813
Product Name Wire-Board Conn, Header, 64Pos, 2.54Mm; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
12 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers