3M Connector, Header, Tht, 2.54Mm, 50Way; Pitch Spacing 3M N2550-6002RB

Description
CONNECTOR, HEADER, THT, 2.54MM, 50WAY; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, THT, 2.54MM, 50WAY; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, Tht, 2.54Mm, 50Way; Pitch Spacing 3M - 97K6725 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, Tht, 2.54Mm, 50Way; Pitch Spacing 3M
97K6725
Connector, Header, Tht, 2.54Mm, 50Way; Pitch Spacing 3M 97K6725
CONNECTOR, HEADER, THT, 2.54MM, 50WAY; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, THT, 2.54MM, 50WAY; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97K6725
Product Name Connector, Header, Tht, 2.54Mm, 50Way; Pitch Spacing 3M
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 SMT - 10148176-2321413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details