3M Electronic Connector N2550-6002-RB

Description
50 Pos 2 Row Header, 0.1" Pitch, Solder, Male, Straight, 105C Product overview: N2550-6002-RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N2550-6002-RB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50 Pos 2 Row Header, 0.1" Pitch, Solder, Male, Straight, 105C Product overview: N2550-6002-RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N2550-6002-RB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-N2550-6002-RB
Electronic Connector 314-N2550-6002-RB
50 Pos 2 Row Header, 0.1" Pitch, Solder, Male, Straight, 105C Product overview: N2550-6002-RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N2550-6002-RB can be used for catalog matching and distributor lookup.

50 Pos 2 Row Header, 0.1" Pitch, Solder, Male, Straight, 105C Product overview: N2550-6002-RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N2550-6002-RB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - N2550-6002-RB - 790416-N2550-6002-RB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - N2550-6002-RB
790416-N2550-6002-RB
Rectangular Connectors - N2550-6002-RB 790416-N2550-6002-RB
Manufacturer: 3M Win Source Part Number: 790416-N2550-6002-RB Series: 2500 Packaging: Bulk Number of Positions: 50 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1.75A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 2500 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Contact Length - Mating: 0.243" (6.17mm) Alternative Parts (Cross-Reference): 821-A250P-AFA00; 821-A050P-AME00; 821-A050P-AFE00; 821-A050P-AMA00; Introduction Date: November 07, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 790416-N2550-6002-RB
Series: 2500
Packaging: Bulk
Number of Positions: 50
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 1.75A
Material Flammability Rating: UL94 V-0
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Family Name: 2500
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
Contact Length - Mating: 0.243" (6.17mm)
Alternative Parts (Cross-Reference): 821-A250P-AFA00; 821-A050P-AME00; 821-A050P-AFE00; 821-A050P-AMA00;
Introduction Date: November 07, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - N2550-6002-RB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
N2550-6002-RB
Connectors Crimp Housings, Series Mating PCB Headers N2550-6002-RB
7000057637 80400031482 50/HDR/LP/STR/HT/.11 2/30AVG/RO

7000057637 80400031482 50/HDR/LP/STR/HT/.112/30AVG/RO

Buy Now
Headers, Male Pins - MHC50K-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHC50K-ND
Headers, Male Pins MHC50K-ND
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 314-N2550-6002-RB 790416-N2550-6002-RB N2550-6002-RB MHC50K-ND
Product Name Electronic Connector Rectangular Connectors - N2550-6002-RB Connectors Crimp Housings, Series Mating PCB Headers Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data