3M Connectors Crimp Housings, Series Mating PCB Headers N2540-6002-RB

Description
7000005860 80400031466 40/HDR/LP/STR/HT/.11 2/30AVG/RO
Request a Quote Datasheet
Description
7000005860 80400031466 40/HDR/LP/STR/HT/.11 2/30AVG/RO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - N2540-6002-RB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
N2540-6002-RB
Connectors Crimp Housings, Series Mating PCB Headers N2540-6002-RB
7000005860 80400031466 40/HDR/LP/STR/HT/.11 2/30AVG/RO

7000005860 80400031466 40/HDR/LP/STR/HT/.112/30AVG/RO

Buy Now
Singapore, Singapore
Electronic Connector
314-N2540-6002-RB
Electronic Connector 314-N2540-6002-RB
40 Pos 2.54mm Shrouded Header, 2 Rows, Solder, Thru-Hole Product overview: N2540-6002-RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N2540-6002-RB can be used for catalog matching and distributor lookup.

40 Pos 2.54mm Shrouded Header, 2 Rows, Solder, Thru-Hole Product overview: N2540-6002-RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N2540-6002-RB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - N2540-6002-RB - 790415-N2540-6002-RB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - N2540-6002-RB
790415-N2540-6002-RB
Rectangular Connectors - N2540-6002-RB 790415-N2540-6002-RB
Manufacturer: 3M Win Source Part Number: 790415-N2540-6002-RB Series: 2500 Packaging: Bulk Number of Positions: 40 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1.75A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 2500 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Contact Length - Mating: 0.243" (6.17mm) Alternative Parts (Cross-Reference): 821-A040P-AMA00; 821-A040P-AFE00; 821-A240P-AFA00; 821-A240P-AAA00; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 790415-N2540-6002-RB
Series: 2500
Packaging: Bulk
Number of Positions: 40
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 1.75A
Material Flammability Rating: UL94 V-0
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Family Name: 2500
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
Contact Length - Mating: 0.243" (6.17mm)
Alternative Parts (Cross-Reference): 821-A040P-AMA00; 821-A040P-AFE00; 821-A240P-AFA00; 821-A240P-AAA00;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Headers, Male Pins - MHC40K-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHC40K-ND
Headers, Male Pins MHC40K-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number N2540-6002-RB 314-N2540-6002-RB 790415-N2540-6002-RB MHC40K-ND
Product Name Connectors Crimp Housings, Series Mating PCB Headers Electronic Connector Rectangular Connectors - N2540-6002-RB Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data