3M Connector, Header, Tht, 2.54Mm, 34Way; Pitch Spacing 3M N2534-6002RB

Description
CONNECTOR, HEADER, THT, 2.54MM, 34WAY; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, THT, 2.54MM, 34WAY; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, Tht, 2.54Mm, 34Way; Pitch Spacing 3M - 97K6722 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, Tht, 2.54Mm, 34Way; Pitch Spacing 3M
97K6722
Connector, Header, Tht, 2.54Mm, 34Way; Pitch Spacing 3M 97K6722
CONNECTOR, HEADER, THT, 2.54MM, 34WAY; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, THT, 2.54MM, 34WAY; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97K6722
Product Name Connector, Header, Tht, 2.54Mm, 34Way; Pitch Spacing 3M
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions - 63T8491 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details