3M PCB Headers N2534-6002RB

Description
3M N2534-6002RB PCB Header
Request a Quote Datasheet
Description
3M N2534-6002RB PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 5428841 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5428841
PCB Headers 5428841
3M N2534-6002RB PCB Header

3M N2534-6002RB PCB Header

Supplier's Site
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems 3M - 19M5064 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems 3M
19M5064
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems 3M 19M5064
WIRE-BOARD CONNECTOR, HEADER, 34 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 34 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet
80400031441 N2534-6002-Rb=34/hdr/lp/str/ht/.112/30Avg/rohs Rohs Compliant 3M - 26AC2790 - Newark, An Avnet Company
Chicago, IL, United States
80400031441 N2534-6002-Rb=34/hdr/lp/str/ht/.112/30Avg/rohs Rohs Compliant 3M
26AC2790
80400031441 N2534-6002-Rb=34/hdr/lp/str/ht/.112/30Avg/rohs Rohs Compliant 3M 26AC2790
80400031441 N2534-6002-RB=34/HDR /LP/STR/HT/.112/30AV G/ROHS ROHS COMPLIANT: YES

80400031441 N2534-6002-RB=34/HDR/LP/STR/HT/.112/30AVG/ROHS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 34 - 70114199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 34
70114199
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 34 70114199
4-Wall Header, Current Rating 2 A, Temperature Rating -55 to +105 °C Low profile, space saving design Center slot polarization prevents mis-insertions and reduces insertion time Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.) Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments Optional High temperature insulator suitable for “no lead” soldering operations High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques

4-Wall Header, Current Rating 2 A, Temperature Rating -55 to +105 °C

  • Low profile, space saving design
  • Center slot polarization prevents mis-insertions and reduces insertion time
  • Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.)
  • Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments
  • Optional High temperature insulator suitable for “no lead” soldering operations
  • High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5428841 19M5064 26AC2790 70114199
Product Name PCB Headers Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems 3M 80400031441 N2534-6002-Rb=34/hdr/lp/str/ht/.112/30Avg/rohs Rohs Compliant 3M Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 34
Connector Type Board to Board Connector; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details