3M PCB Headers N2534-5002RB

Description
3M N2534-5002RB PCB Header
Request a Quote Datasheet
Description
3M N2534-5002RB PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 5428958 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5428958
PCB Headers 5428958
3M N2534-5002RB PCB Header

3M N2534-5002RB PCB Header

Supplier's Site
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems 3M - 19M5063 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems 3M
19M5063
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems 3M 19M5063
WIRE-BOARD CONNECTOR, HEADER, 34 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 34 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5428958 19M5063
Product Name PCB Headers Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details