3M Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems 3M N2526-6003RB

Description
CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems 3M - 34P5353 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems 3M
34P5353
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems 3M 34P5353
CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P5353
Product Name Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers