3M Rectangular Connectors - N2526-6002-RB N2526-6002-RB

Description
Manufacturer: 3M Win Source Part Number: 790414-N2526-6002-RB Series: 2500 Packaging: Bulk Number of Positions: 26 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1.75A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 2500 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Contact Length - Mating: 0.243" (6.17mm) Alternative Parts (Cross-Reference): 821-A026P-AME00; 821-A026P-AAB00; 821-A026P-AFE00; 103308-6; Introduction Date: November 07, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 790414-N2526-6002-RB Series: 2500 Packaging: Bulk Number of Positions: 26 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1.75A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 2500 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Contact Length - Mating: 0.243" (6.17mm) Alternative Parts (Cross-Reference): 821-A026P-AME00; 821-A026P-AAB00; 821-A026P-AFE00; 103308-6; Introduction Date: November 07, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - N2526-6002-RB - 790414-N2526-6002-RB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - N2526-6002-RB
790414-N2526-6002-RB
Rectangular Connectors - N2526-6002-RB 790414-N2526-6002-RB
Manufacturer: 3M Win Source Part Number: 790414-N2526-6002-RB Series: 2500 Packaging: Bulk Number of Positions: 26 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1.75A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 2500 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Contact Length - Mating: 0.243" (6.17mm) Alternative Parts (Cross-Reference): 821-A026P-AME00; 821-A026P-AAB00; 821-A026P-AFE00; 103308-6; Introduction Date: November 07, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 790414-N2526-6002-RB
Series: 2500
Packaging: Bulk
Number of Positions: 26
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 1.75A
Material Flammability Rating: UL94 V-0
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Family Name: 2500
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
Contact Length - Mating: 0.243" (6.17mm)
Alternative Parts (Cross-Reference): 821-A026P-AME00; 821-A026P-AAB00; 821-A026P-AFE00; 103308-6;
Introduction Date: November 07, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Headers, Male Pins - MHC26K-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHC26K-ND
Headers, Male Pins MHC26K-ND
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Miscellaneous - N2526-6002-RB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
N2526-6002-RB
Connectors Miscellaneous N2526-6002-RB
7000005856 80400031409 26/HDR/LP/STR/HT/.11 2/30AVG/RO

7000005856 80400031409 26/HDR/LP/STR/HT/.112/30AVG/RO

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 790414-N2526-6002-RB MHC26K-ND N2526-6002-RB
Product Name Rectangular Connectors - N2526-6002-RB Headers, Male Pins Connectors Miscellaneous
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data