3M Circular Connectors - Circular Connectors - Housings - N2520-5002RB N2520-5002RB

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005567-N2520-5002RB Number of Positions: 20 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.1722 mm Contact Material: Bronze, Gold, Nickel Current Rating: 2 A Number of Contacts: 20 Gender: Male Length: 32.72 mm Housing Material: Polyester Approvals: UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 20 mΩ Height: 8.59 mm Number of Poles: 20 Number of Pins: 20 Contact Gender: Male Working Voltage: 350 V Hole Diameter: 890 µm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 2-1761607-7; 70247-2051; 70247-2054; TST-110-04-L-D-RA; TSW-110-08-S-D-RA; MTSW-110-09-L-D-430- RA; 1-746610-58040003135 9; N2520-5002 RB; N2520-5002-RB; N2520-5002-RB.; N2520-5002RB.; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.44 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Lead Length: 2.84 mm Mating Post Length: 6.17 mm Flammability Rating: UL94 V-0 Max Current Rating: 1.75 A
Request a Quote Datasheet
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005567-N2520-5002RB Number of Positions: 20 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.1722 mm Contact Material: Bronze, Gold, Nickel Current Rating: 2 A Number of Contacts: 20 Gender: Male Length: 32.72 mm Housing Material: Polyester Approvals: UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 20 mΩ Height: 8.59 mm Number of Poles: 20 Number of Pins: 20 Contact Gender: Male Working Voltage: 350 V Hole Diameter: 890 µm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 2-1761607-7; 70247-2051; 70247-2054; TST-110-04-L-D-RA; TSW-110-08-S-D-RA; MTSW-110-09-L-D-430- RA; 1-746610-58040003135 9; N2520-5002 RB; N2520-5002-RB; N2520-5002-RB.; N2520-5002RB.; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.44 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Lead Length: 2.84 mm Mating Post Length: 6.17 mm Flammability Rating: UL94 V-0 Max Current Rating: 1.75 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - N2520-5002RB - 1005567-N2520-5002RB - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - N2520-5002RB
1005567-N2520-5002RB
Circular Connectors - Circular Connectors - Housings - N2520-5002RB 1005567-N2520-5002RB
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005567-N2520-5002RB Number of Positions: 20 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.1722 mm Contact Material: Bronze, Gold, Nickel Current Rating: 2 A Number of Contacts: 20 Gender: Male Length: 32.72 mm Housing Material: Polyester Approvals: UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 20 mΩ Height: 8.59 mm Number of Poles: 20 Number of Pins: 20 Contact Gender: Male Working Voltage: 350 V Hole Diameter: 890 µm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 2-1761607-7; 70247-2051; 70247-2054; TST-110-04-L-D-RA; TSW-110-08-S-D-RA; MTSW-110-09-L-D-430- RA; 1-746610-58040003135 9; N2520-5002 RB; N2520-5002-RB; N2520-5002-RB.; N2520-5002RB.; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.44 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Lead Length: 2.84 mm Mating Post Length: 6.17 mm Flammability Rating: UL94 V-0 Max Current Rating: 1.75 A

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005567-N2520-5002RB
Number of Positions: 20
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Mating Length: 6.1722 mm
Contact Material: Bronze, Gold, Nickel
Current Rating: 2 A
Number of Contacts: 20
Gender: Male
Length: 32.72 mm
Housing Material: Polyester
Approvals: UL
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 20 mΩ
Height: 8.59 mm
Number of Poles: 20
Number of Pins: 20
Contact Gender: Male
Working Voltage: 350 V
Hole Diameter: 890 µm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 2-1761607-7; 70247-2051; 70247-2054; TST-110-04-L-D-RA; TSW-110-08-S-D-RA; MTSW-110-09-L-D-430-RA; 1-746610-580400031359; N2520-5002 RB; N2520-5002-RB; N2520-5002-RB.; N2520-5002RB.;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 12.44 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Lead Length: 2.84 mm
Mating Post Length: 6.17 mm
Flammability Rating: UL94 V-0
Max Current Rating: 1.75 A

Buy Now
PCB Headers - 5428936 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5428936
PCB Headers 5428936
3M N2520-5002RB PCB Header

3M N2520-5002RB PCB Header

Supplier's Site
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 20 - 70114190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 20
70114190
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 20 70114190
4-Wall Header, Current Rating 2 A, Temperature Rating -55 to +105 °C Low profile, space saving design Center slot polarization prevents mis-insertions and reduces insertion time Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.) Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments Optional High temperature insulator suitable for “no lead” soldering operations High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques Exposed solder tails (on right angle version) provide ease of cleaning and reduced repair costs

4-Wall Header, Current Rating 2 A, Temperature Rating -55 to +105 °C

  • Low profile, space saving design
  • Center slot polarization prevents mis-insertions and reduces insertion time
  • Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.)
  • Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments
  • Optional High temperature insulator suitable for “no lead” soldering operations
  • High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques
  • Exposed solder tails (on right angle version) provide ease of cleaning and reduced repair costs
Supplier's Site
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M - 19M5058 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M
19M5058
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M 19M5058
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1005567-N2520-5002RB 5428936 70114190 19M5058
Product Name Circular Connectors - Circular Connectors - Housings - N2520-5002RB PCB Headers Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 20 Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M
Connector Type Circular / Cylindrical Connectors Board to Board Connector; Wire to Board Connector Wire to Board Connector
Termination Solder Solder Solder Tail, Thru-Hole Through Hole Right Angle
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Circular Connector Accessories - 1124-1229-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details