3M Rectangular Connectors - N2516-6003RB N2516-6003RB

Description
Manufacturer: 3M Win Source Part Number: 1229152-N2516-6003RB Manufacturer Homepage: www.3m.comesd Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: 3M Win Source Part Number: 1229152-N2516-6003RB Manufacturer Homepage: www.3m.comesd Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - N2516-6003RB - 1229152-N2516-6003RB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - N2516-6003RB
1229152-N2516-6003RB
Rectangular Connectors - N2516-6003RB 1229152-N2516-6003RB
Manufacturer: 3M Win Source Part Number: 1229152-N2516-6003RB Manufacturer Homepage: www.3m.comesd Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 1229152-N2516-6003RB
Manufacturer Homepage: www.3m.comesd
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1229152-N2516-6003RB
Product Name Rectangular Connectors - N2516-6003RB
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details