Manufacturer: 3M
Win Source Part Number: 928652-N2516-6002-RB
Series: 2500
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 16 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: N2516
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 560
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: N2516-6002RB, XP000004778, MHC16K, 51111627266, Q3744648, 80400031342, 5111162726, N25166002RB, 7000005853
16 Pos 2 Row Header, 0.1" Pitch, Solder, Male, Straight, 1.75A, 1400VAC Product overview: N2516-6002-RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.75A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N2516-6002-RB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 928652-N2516-6002-RB | 314-N2516-6002-RB | MHC16K-ND |
| Product Name | Rectangular Connectors - N2516-6002-RB | 1.75A Electronic Connector | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |