3M Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 16 N2516-5002RB

Description
4-Wall Header, Current Rating 2 A, Temperature Rating -55 to +105 °C Low profile, space saving design Center slot polarization prevents mis-insertions and reduces insertion time Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.) Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments Optional High temperature insulator suitable for “no lead” soldering operations High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques Exposed solder tails (on right angle version) provide ease of cleaning and reduced repair costs
Datasheet
Description
4-Wall Header, Current Rating 2 A, Temperature Rating -55 to +105 °C Low profile, space saving design Center slot polarization prevents mis-insertions and reduces insertion time Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.) Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments Optional High temperature insulator suitable for “no lead” soldering operations High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques Exposed solder tails (on right angle version) provide ease of cleaning and reduced repair costs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 16 - 70114189 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 16
70114189
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 16 70114189
4-Wall Header, Current Rating 2 A, Temperature Rating -55 to +105 °C Low profile, space saving design Center slot polarization prevents mis-insertions and reduces insertion time Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.) Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments Optional High temperature insulator suitable for “no lead” soldering operations High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques Exposed solder tails (on right angle version) provide ease of cleaning and reduced repair costs

4-Wall Header, Current Rating 2 A, Temperature Rating -55 to +105 °C

  • Low profile, space saving design
  • Center slot polarization prevents mis-insertions and reduces insertion time
  • Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.)
  • Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments
  • Optional High temperature insulator suitable for “no lead” soldering operations
  • High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques
  • Exposed solder tails (on right angle version) provide ease of cleaning and reduced repair costs
Supplier's Site
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems 3M - 57AJ4477 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems 3M
57AJ4477
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems 3M 57AJ4477
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70114189 57AJ4477
Product Name Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 16 Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems 3M
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details