14 Pos, 2 Row, Male Header, Solder, 1.75A, 1400VAC, -55 to 105C Product overview: N2514-6002-RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.75A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N2514-6002-RB can be used for catalog matching and distributor lookup.
N2514-6002-RB XP000004752 WANNENSTIFTSTECKER, LOW PROFIL
Manufacturer: 3M
Win Source Part Number: 886707-N2514-6002-RB
Series: 2500
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 14 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole
Family Name: N2514
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 616
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 51111627242, 80400031326, XP000004752, MHC14K, N2514-6002RB, Q3847650, 7000005851, 5111162724, N25146002RB
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-N2514-6002-RB | N2514-6002-RB | 886707-N2514-6002-RB | MHC14K-ND |
| Product Name | 1.75A Electronic Connector | Connectors | Rectangular Connectors - N2514-6002-RB | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |