3M Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems 3M N2514-5002RB

Description
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems 3M - 19M5055 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems 3M
19M5055
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems 3M 19M5055
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19M5055
Product Name Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCB Headers - 1224720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details