3M Header, Tht, R/a, 2.54Mm, 14Way; Pitch Spacing 3M N2514-5002RB

Description
HEADER, THT, R/A, 2.54MM, 14WAY; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
HEADER, THT, R/A, 2.54MM, 14WAY; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, Tht, R/a, 2.54Mm, 14Way; Pitch Spacing 3M - 97K6709 - Newark, An Avnet Company
Chicago, IL, United States
Header, Tht, R/a, 2.54Mm, 14Way; Pitch Spacing 3M
97K6709
Header, Tht, R/a, 2.54Mm, 14Way; Pitch Spacing 3M 97K6709
HEADER, THT, R/A, 2.54MM, 14WAY; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, THT, R/A, 2.54MM, 14WAY; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:2500 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97K6709
Product Name Header, Tht, R/a, 2.54Mm, 14Way; Pitch Spacing 3M
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details