"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
WIRE-TO-BOARD CONNECTOR, HEADER, 10 POSITION, 2 ROW; Connector Systems:Wire-to-Boar
WIRE-TO-BOARD CONNECTOR, HEADER, 10 POSITION, 2 ROW, FULL REEL; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSH10KCT-ND | 212767 | 70114325 | 02P7333 |
| Product Name | Headers, Male Pins | PCB Headers | 2500 Series Low Profile SMT 4 wall Header, Straight, .100 X .100 10 position | Wire-To-Board Connector, Header, 10 Position, 2 Row; Connector Systems 3M |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | |
| Mounting | Surface Mount | Surface mount | ||
| Current Rating | 1.8 amps | 2.0 amps | ||
| Number of Contacts | 10 # | 10 # |