Manufacturer: 3M
Win Source Part Number: 1081502-N2510-6002RB
Packaging: Reel - TR
Number of Positions: 10
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 1.75A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polycyclohexylenedim
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.243" (6.17mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
CONN HEADER VERT 10POS 2.54MM
CONN HEADER VERT 10POS 2.54MM
CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1081502-N2510-6002RB-WD | 19-N2510-6002RB-WDTR-ND | 34P5335 |
| Product Name | Rectangular Connectors - N2510-6002RB-WD | Headers, Male Pins | Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector |