3M Centronics Connectors N102A0-52G3PC

Description
100 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
100 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - N102A0-52G3PC-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
N102A0-52G3PC-ND
Centronics Connectors N102A0-52G3PC-ND
100 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

100 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1350695-N102A0-52G3PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1350695-N102A0-52G3PC
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1350695-N102A0-52G3PC
Win Source Part Number: 1350695-N102A0-52G3P C Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Series: 102, Mini D Ribbon (MDR) Number of Positions: 100 Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Box Connector Style: Outer Shroud Contacts Standard Package: 100 Flange Feature: Housing/Shell (M2.6) Mounting Type: Panel Mount, Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: N102A0

Win Source Part Number: 1350695-N102A0-52G3PC
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Series: 102, Mini D Ribbon (MDR)
Number of Positions: 100
Features: Board Lock, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Box
Connector Style: Outer Shroud Contacts
Standard Package: 100
Flange Feature: Housing/Shell (M2.6)
Mounting Type: Panel Mount, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: N102A0

Buy Now Datasheet
Je150349080 N102A0-52G3Pc=100/mdr/rc/ra/recp/m2.5/.11Tail/30Min 3M - 34P5303 - Newark, An Avnet Company
Chicago, IL, United States
Je150349080 N102A0-52G3Pc=100/mdr/rc/ra/recp/m2.5/.11Tail/30Min 3M
34P5303
Je150349080 N102A0-52G3Pc=100/mdr/rc/ra/recp/m2.5/.11Tail/30Min 3M 34P5303
JE150349080 N102A0-52G3PC=100/MD R/RC/RA/RECP/M2.5/.1 1TAIL/30MIN

JE150349080 N102A0-52G3PC=100/MDR/RC/RA/RECP/M2.5/.11TAIL/30MIN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number N102A0-52G3PC-ND 1350695-N102A0-52G3PC 34P5303
Product Name Centronics Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Je150349080 N102A0-52G3Pc=100/mdr/rc/ra/recp/m2.5/.11Tail/30Min 3M
Connector Type Receptacle Centronics Connector
Unlock Full Specs
to access all available technical data