100 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
MINI D SUB CONN, RCPT, 100POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:100Contacts
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | N102A0-52E2PC-ND | 55M0803 |
| Product Name | Centronics Connectors | Mini D Sub Conn, Rcpt, 100Pos, Solder; D Sub Connector Type 3M |
| Connector Type | Receptacle | D-Sub Connector |