3M D - Shaped Connectors - Centronics - N10268-52B3PC N10268-52B3PC

Description
Manufacturer: 3M Win Source Part Number: 790408-N10268-52B3PC Series: * Family Name: 102 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): DHA-RC68-R122C; DHA-RC68-R131N; DHA-RC68-R111N; DHA-RC68-R132N; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: 3M Win Source Part Number: 790408-N10268-52B3PC Series: * Family Name: 102 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): DHA-RC68-R122C; DHA-RC68-R131N; DHA-RC68-R111N; DHA-RC68-R132N; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D - Shaped Connectors - Centronics - N10268-52B3PC - 790408-N10268-52B3PC - Win Source Electronics
Laguna Hills, CA, United States
D - Shaped Connectors - Centronics - N10268-52B3PC
790408-N10268-52B3PC
D - Shaped Connectors - Centronics - N10268-52B3PC 790408-N10268-52B3PC
Manufacturer: 3M Win Source Part Number: 790408-N10268-52B3PC Series: * Family Name: 102 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): DHA-RC68-R122C; DHA-RC68-R131N; DHA-RC68-R111N; DHA-RC68-R132N; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 790408-N10268-52B3PC
Series: *
Family Name: 102
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): DHA-RC68-R122C; DHA-RC68-R131N; DHA-RC68-R111N; DHA-RC68-R132N;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 790408-N10268-52B3PC
Product Name D - Shaped Connectors - Centronics - N10268-52B3PC
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers