50 Position Receptacle Connector Panel Mount, Through Hole Solder
D TYPE CONNECTOR, 50 CONTACT(S), FEMALE, 0.05 INCH PITCH, SOLDER TERMINAL, M2.5, RECEPTACLE ROHS COMPLIANT: YES
MDR CONN, RCPT, 50POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:50Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M157498-ND | 23AK8136 | 34P5328 |
| Product Name | Centronics Connectors | D Type Connector, 50 Contact(S), Female, 0.05 Inch Pitch, Solder Terminal, M2.5, Receptacle Rohs Compliant 3M | Mdr Conn, Rcpt, 50Pos, Solder; D Sub Connector Type 3M |
| Connector Type | Receptacle | D-Sub Connector |