50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
JE150333548 N10250-52E2PC=50/MDR
MINI D SUB CONN, RCPT, 50POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:50Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N10250-52E2PC-ND | 23AC7932 | 34P5323 |
| Product Name | Centronics Connectors | Je150333548 N10250-52E2Pc=50/mdr/rc/ra/recp/hitemp/4-40/grlk Rohs Compliant 3M | Mini D Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type 3M |
| Connector Type | Receptacle | D-Sub Connector |