36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
SOCKET, MDR, R/A, PCB, 36WAY; No. of Contacts:36Contacts;
CONN RCPT 36POS R/A SOLDER
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M155875-ND | 55M0809 | N10236-52B2PC |
| Product Name | Centronics Connectors | Socket, Mdr, R/a, Pcb, 36Way; No. Of Contacts 3M | Centronics Connectors |
| Connector Type | Receptacle | D-Sub Connector | Centronics Connector |