36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
MDR CONN, R/A RCPT, 36POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:36Contacts;
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M155874-ND | 55M0810 | 70114452 |
| Product Name | Centronics Connectors | Mdr Conn, R/a Rcpt, 36Pos, Solder; D Sub Connector Type 3M | 0.050 Mini D Ribbon, Thru-Hole, Right Angle Socket, Fully Shielded 36 Positions |
| Connector Type | Receptacle | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Number of Contacts | 36 # |