26 Position Receptacle Connector Panel Mount, Through Hole Solder
MDR CONN, RCPT, 26POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M155873-ND | 34P5313 |
| Product Name | Centronics Connectors | Mdr Conn, Rcpt, 26Pos, Solder; D Sub Connector Type 3M |
| Connector Type | Receptacle | D-Sub Connector |