26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
3M N10226-52B2PC D-Sub Connector
3M N10226-52B2PC D-Sub Connector
Mating Connector, 26 position MDR Socket, Right Angle, Snap in Ground Lock
WIRE-TO-BOARD CONNECTOR, RIGHT ANGLE, 102 SERIES, THROUGH HOLE, RECEPTACLE, 26, 1.27 MM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M157497-ND | 7494907P | 7494907 | 70114445 | 20M8279 |
| Product Name | Centronics Connectors | D Sub Connectors | D Sub Connectors | Mating Connector, 26 position MDR Socket, Right Angle, Snap in Ground Lock | Wire-To-Board Connector, Right Angle, 102 Series, Through Hole, Receptacle, 26, 1.27 Mm Rohs Compliant 3M |
| Connector Type | Receptacle | D-Sub Connector | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Through hole | |||
| Number of Contacts | 26 # | ||||
| Gender | Female / Jack | Male / Plug; Female / Jack |