26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
CONNECTOR, MINI D RIBBON, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N10226-5212PC-ND | 14M7064 | 70114451 |
| Product Name | Centronics Connectors | Connector, Mini D Ribbon, Receptacle, 26 Position; No. Of Contacts 3M | 0.050 Mini D Ribbon, Thru-Hole, Right Angle Socket, Fully Shielded 26 Positions |
| Connector Type | Receptacle | ||
| Mounting | Panel Mount, Through Hole, Right Angle | PCB Mount | |
| Number of Contacts | 26 # |