20 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Win Source Part Number: 1001514-N10220-52B2P
Category: Connectors, Interconnects>D-Shap
Series: 102, Mini D Ribbon (MDR)
Number of Positions: 20
Features: Board Lock, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Outer Shroud Contacts
Standard Package: 100
Flange Feature: Housing/Shell (M2.6)
Mounting Type: Panel Mount, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 3M155872,JE150333316
Base Product Number: N10220
MINI D SUB CONN, RCPT, 20POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:20Contacts;
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M155872-ND | 1001514-N10220-52B2PC | 55M0806 |
| Product Name | Centronics Connectors | Connectors, Interconnects - D-Shaped Connectors - Centronics | Mini D Sub Conn, Rcpt, 20Pos, Solder; D Sub Connector Type 3M |
| Connector Type | Receptacle | Centronics Connector | D-Sub Connector |