3M Centronics Connectors N10220-5212PC

Description
20 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
20 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - N10220-5212PC-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
N10220-5212PC-ND
Centronics Connectors N10220-5212PC-ND
20 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

20 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-N10220-5212PC
Electronic Connector 438-N10220-5212PC
20 Pos Female D-Sub Connector, Right Angle, Shielded, Gold Product overview: N10220-5212PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-N10220-5212PC can be used for catalog matching and distributor lookup.

20 Pos Female D-Sub Connector, Right Angle, Shielded, Gold Product overview: N10220-5212PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-N10220-5212PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Je150333308 N10220-5212Pc=20/mdr/rc/ra/recp/hitemp/m2.5/swlk Rohs Compliant 3M - 28AC0268 - Newark, An Avnet Company
Chicago, IL, United States
Je150333308 N10220-5212Pc=20/mdr/rc/ra/recp/hitemp/m2.5/swlk Rohs Compliant 3M
28AC0268
Je150333308 N10220-5212Pc=20/mdr/rc/ra/recp/hitemp/m2.5/swlk Rohs Compliant 3M 28AC0268
JE150333308 N10220-5212PC=20/MDR /RC/RA/RECP/HITEMP/M 2.5/SWLK ROHS COMPLIANT: YES

JE150333308 N10220-5212PC=20/MDR/RC/RA/RECP/HITEMP/M2.5/SWLK ROHS COMPLIANT: YES

Supplier's Site
Mdr Conn, R/a Rcpt, 20Pos, Solder; D Sub Connector Type 3M - 55M0807 - Newark, An Avnet Company
Chicago, IL, United States
Mdr Conn, R/a Rcpt, 20Pos, Solder; D Sub Connector Type 3M
55M0807
Mdr Conn, R/a Rcpt, 20Pos, Solder; D Sub Connector Type 3M 55M0807
MDR CONN, R/A RCPT, 20POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:20Contacts; D Sub Shell Size:-; Contact Termination Type:Solder RoHS Compliant: Yes

MDR CONN, R/A RCPT, 20POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:20Contacts; D Sub Shell Size:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number N10220-5212PC-ND 438-N10220-5212PC 28AC0268 55M0807
Product Name Centronics Connectors Electronic Connector Je150333308 N10220-5212Pc=20/mdr/rc/ra/recp/hitemp/m2.5/swlk Rohs Compliant 3M Mdr Conn, R/a Rcpt, 20Pos, Solder; D Sub Connector Type 3M
Connector Type Receptacle D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data