14 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
MINI-D SUB CONN, R/A RCPT, 14POS, TH; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:14Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | N10214-52B2PC-ND | 55M0804 |
| Product Name | Centronics Connectors | Mini-D Sub Conn, R/a Rcpt, 14Pos, Th; D Sub Connector Type 3M |
| Connector Type | Receptacle | D-Sub Connector |