14 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
MDR CONN, R/A RCPT, 14POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:14Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M157496-ND | 55M0805 |
| Product Name | Centronics Connectors | Mdr Conn, R/a Rcpt, 14Pos, Solder; D Sub Connector Type 3M |
| Connector Type | Receptacle | D-Sub Connector |