3M Electronics and Energy Business Tubing; 3/4 in.; 0.750 in.; 0.313; 0.065 in. (Typ.); 2.5:1 MW 3/4 6"

Description
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.
Description
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Suppliers

Company
Product
Description
Supplier Links
Tubing; 3/4 in.; 0.750 in.; 0.313; 0.065 in. (Typ.); 2.5:1 - 70113587 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 3/4 in.; 0.750 in.; 0.313; 0.065 in. (Typ.); 2.5:1
70113587
Tubing; 3/4 in.; 0.750 in.; 0.313; 0.065 in. (Typ.); 2.5:1 70113587
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings
MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only.
3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113587
Product Name Tubing; 3/4 in.; 0.750 in.; 0.313; 0.065 in. (Typ.); 2.5:1
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details