3M Electronics and Energy Business Tubing; 1/8 in.; 0.125 in.; 0.023; 0.038 in. (Typ.); 2.5:1 MW 1/8 6"

Description
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.
Description
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Suppliers

Company
Product
Description
Supplier Links
Tubing; 1/8 in.; 0.125 in.; 0.023; 0.038 in. (Typ.); 2.5:1 - 70113582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 1/8 in.; 0.125 in.; 0.023; 0.038 in. (Typ.); 2.5:1
70113582
Tubing; 1/8 in.; 0.125 in.; 0.023; 0.038 in. (Typ.); 2.5:1 70113582
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings
MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only.
3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113582
Product Name Tubing; 1/8 in.; 0.125 in.; 0.023; 0.038 in. (Typ.); 2.5:1
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2.00 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-59-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 2 inch (50.8 mm)
View Details
Cable Sleeves - 1811999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details