3M Electronics and Energy Business Tubing; 1/4 in.; 0.250 in.; 0.080; 0.047 in. (Typ.); 2.5:1 MW 1/4 6"

Description
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.
Description
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Suppliers

Company
Product
Description
Supplier Links
Tubing; 1/4 in.; 0.250 in.; 0.080; 0.047 in. (Typ.); 2.5:1 - 70113584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 1/4 in.; 0.250 in.; 0.080; 0.047 in. (Typ.); 2.5:1
70113584
Tubing; 1/4 in.; 0.250 in.; 0.080; 0.047 in. (Typ.); 2.5:1 70113584
Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only. 3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Polyolefin, 2.5:1 Shrink Ratio, 2200 PSI Tensile Strength, MW Tubings
MW encapsulates and seals in one step in the same way as EPS-200. Semi-rigid outer wall gives superior abrasion and cut-through resistance. 2.5:1 shrink ratio, –55°C to +100°C continuous operating temperature, meets MIL-DTL-23053/6 Class 1. Black only.
3M™ MW tubing is a semi-rigid, 110 °C heat-shrinkable tubing that is co-extruded and selectively cross-linked to provide an integral, meltable inner wall. When heated in excess of 135 °C the inner meltable wall of the tubing is simultaneously softened and forced by the shrink action into intimate contact with all underlying surfaces, interstices and small voids. The recovered wall thickness of the tubing is proportional to the degree of recovery.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113584
Product Name Tubing; 1/4 in.; 0.250 in.; 0.080; 0.047 in. (Typ.); 2.5:1
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1789506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.1201 inch (3.05 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details