3M 3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-8FX - 0.9 in Length - 0.34 in Fork Width - #8 Stud MVU18-8FX

Description
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.
Datasheet
Description
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-8FX - 0.9 in Length - 0.34 in Fork Width - #8 Stud - 051128-59027 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-8FX - 0.9 in Length - 0.34 in Fork Width - #8 Stud
051128-59027
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-8FX - 0.9 in Length - 0.34 in Fork Width - #8 Stud 051128-59027
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Buy Now
Terminal, Fork, Stud 8, Crimp, Red; Product Range 3M - 66W6112 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 8, Crimp, Red; Product Range 3M
66W6112
Terminal, Fork, Stud 8, Crimp, Red; Product Range 3M 66W6112
TERMINAL, FORK, STUD 8, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes

TERMINAL, FORK, STUD 8, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 051128-59027 66W6112
Product Name 3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-8FX - 0.9 in Length - 0.34 in Fork Width - #8 Stud Terminal, Fork, Stud 8, Crimp, Red; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers
Blade Terminals - 1787252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details