The 3M Scotchlok red locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.
Terminals BLOCK FORK VINYL INS BTL BS-31-8-P
TERMINAL, FORK, STUD 8, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 051128-59032 | MVU18-8FBX | 66W6111 |
| Product Name | 3M Scotchlok Red Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-8FBX - 0.85 in Length - 0.3 in Fork Width - #8 Stud | Terminals | Terminal, Fork, Stud 8, Crimp, Red; Product Range 3M |
| Terminal Type | Fork Terminal | Spade Crimp |