3M Ring Connectors MVU18-6R/SK

Description
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 920010-01-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
920010-01-ND
Ring Connectors 920010-01-ND
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Crimp Terminal, #6, Ring Tongue, Red; Stud Size - Metric 3M - 22C9497 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, #6, Ring Tongue, Red; Stud Size - Metric 3M
22C9497
Crimp Terminal, #6, Ring Tongue, Red; Stud Size - Metric 3M 22C9497
CRIMP TERMINAL, #6, RING TONGUE, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes

CRIMP TERMINAL, #6, RING TONGUE, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 920010-01-ND 22C9497
Product Name Ring Connectors Crimp Terminal, #6, Ring Tongue, Red; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details