Terminals MVU18-6FX FORK VINYL INS BTL 31-6-P
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.
TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | MVU18-6FX | 051128-59026 | 66W6110 |
| Product Name | Terminals | 3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FX - 0.9 in Length - 0.34 in Fork Width - #6 Stud | Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M |
| Terminal Type | Fork Terminal | Spade Crimp |