3M 3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FK - 0.9 in Length - 0.34 in Fork Width - #6 Stud MVU18-6FK

Description
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.
Description
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FK - 0.9 in Length - 0.34 in Fork Width - #6 Stud - 054007-01174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FK - 0.9 in Length - 0.34 in Fork Width - #6 Stud
054007-01174
3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FK - 0.9 in Length - 0.34 in Fork Width - #6 Stud 054007-01174
The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

The 3M Scotchlok red non-locking butted vinyl butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.74 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MVU18-6FK
Terminals MVU18-6FK
Terminals B-06-1101K 31-6-P 77221

Terminals B-06-1101K 31-6-P 77221

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-01174 MVU18-6FK
Product Name 3M Scotchlok Red Non-Locking Butted Vinyl Butted Fork & Spade Terminal MVU18-6FK - 0.9 in Length - 0.34 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Blade Terminals - 1787249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details